First Sensor AG Position-sensitive Diode (PSD) 3001034

Description
These components utilize the effect of the lateral division of the generated photocurrent. The term "position sensitive detector" (PSD) refers to a component that is based on silicon PIN diode technology and is used to measure the position of the integral focus of an incoming light signal. A light spot on the PSD, for instance, is converted into a continuous electrical signal corresponding to the focal position of this spot. The position of a direction is derived from the relationship between two output currents. Features: One-dimensional PSD Two-dimensional PSD Tetra-lateral PSD High position resolution High linearity Components with up to 20 mm measuring range in two directions
Datasheet
Description
These components utilize the effect of the lateral division of the generated photocurrent. The term "position sensitive detector" (PSD) refers to a component that is based on silicon PIN diode technology and is used to measure the position of the integral focus of an incoming light signal. A light spot on the PSD, for instance, is converted into a continuous electrical signal corresponding to the focal position of this spot. The position of a direction is derived from the relationship between two output currents. Features: One-dimensional PSD Two-dimensional PSD Tetra-lateral PSD High position resolution High linearity Components with up to 20 mm measuring range in two directions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position-sensitive Diode (PSD) - 3001034 - First Sensor AG
Berlin, Germany
Position-sensitive Diode (PSD)
3001034
Position-sensitive Diode (PSD) 3001034
These components utilize the effect of the lateral division of the generated photocurrent. The term "position sensitive detector" (PSD) refers to a component that is based on silicon PIN diode technology and is used to measure the position of the integral focus of an incoming light signal. A light spot on the PSD, for instance, is converted into a continuous electrical signal corresponding to the focal position of this spot. The position of a direction is derived from the relationship between two output currents. Features: One-dimensional PSD Two-dimensional PSD Tetra-lateral PSD High position resolution High linearity Components with up to 20 mm measuring range in two directions

These components utilize the effect of the lateral division of the generated photocurrent. The term "position sensitive detector" (PSD) refers to a component that is based on silicon PIN diode technology and is used to measure the position of the integral focus of an incoming light signal. A light spot on the PSD, for instance, is converted into a continuous electrical signal corresponding to the focal position of this spot. The position of a direction is derived from the relationship between two output currents.

Features:

  • One-dimensional PSD
  • Two-dimensional PSD
  • Tetra-lateral PSD
  • High position resolution
  • High linearity
  • Components with up to 20 mm measuring range in two directions
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001034
Photodiodes 3001034
Photodiodes Dual Axis 10x10mm

Photodiodes Dual Axis 10x10mm

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001034 3001034
Product Name Position-sensitive Diode (PSD) Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 700 to 1000 nm (7000 to 10000 Å)
Photodiode Material Silicon
Photodiode Package THT; CERsmdG
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S1226-8BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Quadrant PIN Photodiodes (QP), Series 6 - 3001232 - First Sensor AG
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1064 nm (10640 Å)
View Details
2 suppliers