First Sensor AG Quadrant PIN Photodiodes (QP), Series 6 5000029

Description
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available
Datasheet
Description
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrant PIN Photodiodes (QP), Series 6 - 5000029 - First Sensor AG
Berlin, Germany
Quadrant PIN Photodiodes (QP), Series 6
5000029
Quadrant PIN Photodiodes (QP), Series 6 5000029
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available

Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment.

Features:

  • Small gap areas
  • Low dark current
  • High shunt resistance
  • High resolution
  • A special version for 1064 nm is also available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
5000029
Photodiodes 5000029
Photodiodes 1mm sqd. Quad PIN dectector Photodiode

Photodiodes 1mm sqd. Quad PIN dectector Photodiode

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 5000029 5000029
Product Name Quadrant PIN Photodiodes (QP), Series 6 Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1064 nm (10640 Å)
Photodiode Material Silicon
Photodiode Package THT; TO52
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S8552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Photodiode Material Silicon
Active Area Diameter or Length 10 mm (0.3937 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Avalanche Photodiodes (APD) with Enhanced Red/green Sensitivity, 650 mm, Series 8r - 3001263 - First Sensor AG
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 650 nm (6500 Å)
View Details
2 suppliers