Measure Films as Thin as 4nm
The F40-UV can be configured to measure films as thin as 4nm on a spot size as small as 7 microns.
It comes complete with its own UV microscope and integrated color video camera that allows exact monitoring of the film thickness measurement spot. Thickness and index can be measured in less than a second. Like all of our tabletop film thickness measurement instruments, the F40-UV connects to the USB port of your Windows™ computer and sets up in minutes.
What's Included
Integrated Spectrometer/Light Source Unit
FILMeasure 7.0 software
MA-CMount Microscope adapter with c-mount fitting
Fiber optic patch cable
BK-7 reference material
TS-Focus-SiO2-4-1000
0 Focus/Thickness standard
BG-Microscope for taking background baseline
FILMeasure standalone software for remote data analysis
Tweezers
Measure Films as Thin as 4nm
The F40-UV can be configured to measure films as thin as 4nm on a spot size as small as 7 microns.
It comes complete with its own UV microscope and integrated color video camera that allows exact monitoring of the film thickness measurement spot. Thickness and index can be measured in less than a second. Like all of our tabletop film thickness measurement instruments, the F40-UV connects to the USB port of your Windows™ computer and sets up in minutes.
What's Included
- Integrated Spectrometer/Light Source Unit
- FILMeasure 7.0 software
- MA-CMount Microscope adapter with c-mount fitting
- Fiber optic patch cable
- BK-7 reference material
- TS-Focus-SiO2-4-10000 Focus/Thickness standard
- BG-Microscope for taking background baseline
- FILMeasure standalone software for remote data analysis
- Tweezers