Filmetrics, Inc. Microscopic Spot Measurement Instrument F40 Series

Description
Turn Your Microscope into a Film Thickness Measurement Tool The F40 product family is for applications that require a spot size as small as 1 micron. For most microscopes the F40 simply attaches to the c-mount adapter, which is the industry standard for video camera mounting. The F40 comes complete with an integrated color video camera that allows exact monitoring of the film thickness measurement spot. Thickness and index can be measured in less than a second. Like all of our tabletop film thickness measurement instruments, the F40 connects to the USB port of your Windows™ computer and sets up in minutes. What's Included Integrated Spectrometer/Light Source Unit FILMeasure 7.0 software MA-CMount Microscope adapter with c-mount fitting Fiber optic patch cable BK-7 reference material TS-Focus-SiO2-4-1000 0 Focus/Thickness standard BG-Microscope for taking background baseline FILMeasure standalone software for remote data analysis Tweezers
Description
Turn Your Microscope into a Film Thickness Measurement Tool The F40 product family is for applications that require a spot size as small as 1 micron. For most microscopes the F40 simply attaches to the c-mount adapter, which is the industry standard for video camera mounting. The F40 comes complete with an integrated color video camera that allows exact monitoring of the film thickness measurement spot. Thickness and index can be measured in less than a second. Like all of our tabletop film thickness measurement instruments, the F40 connects to the USB port of your Windows™ computer and sets up in minutes. What's Included Integrated Spectrometer/Light Source Unit FILMeasure 7.0 software MA-CMount Microscope adapter with c-mount fitting Fiber optic patch cable BK-7 reference material TS-Focus-SiO2-4-1000 0 Focus/Thickness standard BG-Microscope for taking background baseline FILMeasure standalone software for remote data analysis Tweezers

Suppliers

Company
Product
Description
Supplier Links
Microscopic Spot Measurement Instrument - F40 Series - Filmetrics, Inc.
San Diego, CA, USA
Microscopic Spot Measurement Instrument
F40 Series
Microscopic Spot Measurement Instrument F40 Series
Turn Your Microscope into a Film Thickness Measurement Tool The F40 product family is for applications that require a spot size as small as 1 micron. For most microscopes the F40 simply attaches to the c-mount adapter, which is the industry standard for video camera mounting. The F40 comes complete with an integrated color video camera that allows exact monitoring of the film thickness measurement spot. Thickness and index can be measured in less than a second. Like all of our tabletop film thickness measurement instruments, the F40 connects to the USB port of your Windows™ computer and sets up in minutes. What's Included Integrated Spectrometer/Light Source Unit FILMeasure 7.0 software MA-CMount Microscope adapter with c-mount fitting Fiber optic patch cable BK-7 reference material TS-Focus-SiO2-4-1000 0 Focus/Thickness standard BG-Microscope for taking background baseline FILMeasure standalone software for remote data analysis Tweezers

Turn Your Microscope into a Film Thickness Measurement Tool

The F40 product family is for applications that require a spot size as small as 1 micron. For most microscopes the F40 simply attaches to the c-mount adapter, which is the industry standard for video camera mounting.

The F40 comes complete with an integrated color video camera that allows exact monitoring of the film thickness measurement spot. Thickness and index can be measured in less than a second. Like all of our tabletop film thickness measurement instruments, the F40 connects to the USB port of your Windows™ computer and sets up in minutes.

What's Included

  • Integrated Spectrometer/Light Source Unit
  • FILMeasure 7.0 software
  • MA-CMount Microscope adapter with c-mount fitting
  • Fiber optic patch cable
  • BK-7 reference material
  • TS-Focus-SiO2-4-10000 Focus/Thickness standard
  • BG-Microscope for taking background baseline
  • FILMeasure standalone software for remote data analysis
  • Tweezers
Supplier's Site

Technical Specifications

  Filmetrics, Inc.
Product Category Wafer and Thin Film Instrumentation
Product Number F40 Series
Product Name Microscopic Spot Measurement Instrument
Form Factor Monitor or instrument
Mounting / Loading In-process, in-situ or system mounted
Technology Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
Unlock Full Specs
to access all available technical data

Similar Products

DART™ (Direct Analysis in Real Time) -  - JEOL USA, Inc.
Specs
Form Factor Monitor or instrument
Mounting / Loading Floor
View Details
Wafer HV - fti-1000-wafer-hv - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Form Factor Monitor or instrument
Applications Wafer
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Form Factor Monitor or instrument
Mounting / Loading Floor
Technology Optical / Imaging
View Details
Thin Film Deposition Monitor - F30 Series - Filmetrics, Inc.
Specs
Form Factor Monitor or instrument
Mounting / Loading In-line
Technology Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
View Details