Filmetrics, Inc. Microscopic Spot Measurement Instrument F42

Description
High-Resolution Film Thickness Maps The Filmetrics F42 can map the thickness of films, such as OSP, at over one-million points, each with a spot size as small as 3 microns. Using an integrated CCD camera, live video makes it easy to pinpoint exact measurement locations. Once the feature is in the field of view, simply draw a box around it to analyze it. Pixel-Width Spot Size Thickness measurement is made at every single pixel displayed, yielding spot sizes as small as 3 microns. This allows measurements to be made in even the narrowest of channels and cavities. Mapping Uniformity can be checked on these structures with the F42 system's mapping capability. With one click, over a million individual thicknesses can be calculated and displayed in an easy-to-read gradient map. Average thickness and other statistics are automatically reported while notifying the user of any out-of-range thickness measurements. Using goodness-of-fit criteria, the features of interest can be mapped while excluding all other areas. Common Applications: OSP on Printed Circuit Boards Semiconductor Fabrication Liquid Crystal and OLED Displays What's Included Measurement Stage with motorized focus and standard 5x objective lens Integrated Light Source/Control Unit FILMeasure 7.0 software BK-7 reference material TS-Focus-SiO2-4-1000 0 Focus/Thickness standard FILMeasure standalone software for remote data analysis Tweezers
Description
High-Resolution Film Thickness Maps The Filmetrics F42 can map the thickness of films, such as OSP, at over one-million points, each with a spot size as small as 3 microns. Using an integrated CCD camera, live video makes it easy to pinpoint exact measurement locations. Once the feature is in the field of view, simply draw a box around it to analyze it. Pixel-Width Spot Size Thickness measurement is made at every single pixel displayed, yielding spot sizes as small as 3 microns. This allows measurements to be made in even the narrowest of channels and cavities. Mapping Uniformity can be checked on these structures with the F42 system's mapping capability. With one click, over a million individual thicknesses can be calculated and displayed in an easy-to-read gradient map. Average thickness and other statistics are automatically reported while notifying the user of any out-of-range thickness measurements. Using goodness-of-fit criteria, the features of interest can be mapped while excluding all other areas. Common Applications: OSP on Printed Circuit Boards Semiconductor Fabrication Liquid Crystal and OLED Displays What's Included Measurement Stage with motorized focus and standard 5x objective lens Integrated Light Source/Control Unit FILMeasure 7.0 software BK-7 reference material TS-Focus-SiO2-4-1000 0 Focus/Thickness standard FILMeasure standalone software for remote data analysis Tweezers

Suppliers

Company
Product
Description
Supplier Links
Microscopic Spot Measurement Instrument - F42 - Filmetrics, Inc.
San Diego, CA, USA
Microscopic Spot Measurement Instrument
F42
Microscopic Spot Measurement Instrument F42
High-Resolution Film Thickness Maps The Filmetrics F42 can map the thickness of films, such as OSP, at over one-million points, each with a spot size as small as 3 microns. Using an integrated CCD camera, live video makes it easy to pinpoint exact measurement locations. Once the feature is in the field of view, simply draw a box around it to analyze it. Pixel-Width Spot Size Thickness measurement is made at every single pixel displayed, yielding spot sizes as small as 3 microns. This allows measurements to be made in even the narrowest of channels and cavities. Mapping Uniformity can be checked on these structures with the F42 system's mapping capability. With one click, over a million individual thicknesses can be calculated and displayed in an easy-to-read gradient map. Average thickness and other statistics are automatically reported while notifying the user of any out-of-range thickness measurements. Using goodness-of-fit criteria, the features of interest can be mapped while excluding all other areas. Common Applications: OSP on Printed Circuit Boards Semiconductor Fabrication Liquid Crystal and OLED Displays What's Included Measurement Stage with motorized focus and standard 5x objective lens Integrated Light Source/Control Unit FILMeasure 7.0 software BK-7 reference material TS-Focus-SiO2-4-1000 0 Focus/Thickness standard FILMeasure standalone software for remote data analysis Tweezers

High-Resolution Film Thickness Maps

The Filmetrics F42 can map the thickness of films, such as OSP, at over one-million points, each with a spot size as small as 3 microns. Using an integrated CCD camera, live video makes it easy to pinpoint exact measurement locations. Once the feature is in the field of view, simply draw a box around it to analyze it.

Pixel-Width Spot Size

Thickness measurement is made at every single pixel displayed, yielding spot sizes as small as 3 microns. This allows measurements to be made in even the narrowest of channels and cavities.

Mapping

Uniformity can be checked on these structures with the F42 system's mapping capability. With one click, over a million individual thicknesses can be calculated and displayed in an easy-to-read gradient map. Average thickness and other statistics are automatically reported while notifying the user of any out-of-range thickness measurements. Using goodness-of-fit criteria, the features of interest can be mapped while excluding all other areas.

Common Applications:

  • OSP on Printed Circuit Boards
  • Semiconductor Fabrication
  • Liquid Crystal and OLED Displays

What's Included

  • Measurement Stage with motorized focus and standard 5x objective lens
  • Integrated Light Source/Control Unit
  • FILMeasure 7.0 software
  • BK-7 reference material
  • TS-Focus-SiO2-4-10000 Focus/Thickness standard
  • FILMeasure standalone software for remote data analysis
  • Tweezers
Supplier's Site

Technical Specifications

  Filmetrics, Inc.
Product Category Wafer and Thin Film Instrumentation
Product Number F42
Product Name Microscopic Spot Measurement Instrument
Form Factor Monitor or instrument
Mounting / Loading In-process, in-situ or system mounted
Technology Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Form Factor Monitor or instrument
Mounting / Loading Floor
Applications Wafer
View Details
Wafer UHV Pro - m2-wafer-uhv-pro - Cosmic Equipment SpA
Specs
Form Factor Monitor or instrument
Applications Wafer
View Details
DART™ (Direct Analysis in Real Time) -  - JEOL USA, Inc.
Specs
Form Factor Monitor or instrument
Mounting / Loading Floor
View Details
Thin Film Deposition Monitor - F37 Series - Filmetrics, Inc.
Specs
Form Factor Monitor or instrument
Mounting / Loading In-line
Technology Spectrometer (SIMS, XRF, FTIR, DLTS, AAS); Spectral Reflectance
View Details