Fiberscope.net by MEDIT 1.68" Self-Leveling Sewer Inspection Camera TRITON SL TRPIC

Description
TRITON Line, Heavy Duty Sewer Inspection Cameras are designed particularly for those who are looking for truly heavy duty inspection systems with an advanced video component and sturdy push rod for everyday usage. Well built and thoroughly tested the Triton-SL sewer pipe camera gives you a great experience you will be satisfied with. It features a 1.68" self leveling camera that is always right side up. The camera is built tough from stainless steel, contains 20 HI LEDs for great illumination and a light sensitive video sensor (0.5 lux @ F2.0). To protect against any damage a video chip is protected by scratch resistant sapphire glass. This allows you to easily inspect laterals and main lines up to 8" in diameter and go through 3" P-Traps. A TRITON-SL sewer inspection camera system includes two main parts: The first one is the durable inspection reel with push cable lengths up to 400 feet (120 meters). One of the most sensitive parts of any pipeline camera is the push rod. The Triton stands out among other similar inspection systems because it features a Kevlar braided probe. Kevlar is commonly employed for making bullet proof vests and is known for its durability. Due to this technology the Triton inspection reels are significantly more durable compared to regular systems. The camera head is equipped with 20 High Efficiency LED lights. It provides superb illumination of the inspection area and a bright, clear, and rich image. Camera head is easily replaceable, and if you break or damage it during the inspection, it can be easily fixed. The camera is completely IP-68 waterproof and allows to inspect under 6 bar pressure in fresh water (200ft). The Triton inspection reel also comes with a built in transmitter that operates at 512hz. You can use any standard 512Hz receiver to locate the camera head or order one from us (optional). The second part of the set is the imaging hub. The Triton has a 10.4” incorporated color wide screen monitor with a recording processor. You can save your data directly to an Ipod, Ipad, or USB drive. Recordings are made in a high quality H.264 format. You can add a voice recording (via a built-in recorder) to accompany your data or/and you can add up to 16 pages of typed text of comments. An on-screen counter of the inserted footage, adjustable lighting control, rechargeable battery that lasts 2 hrs on a single charge, and click touch controls are among additional features.
Description
TRITON Line, Heavy Duty Sewer Inspection Cameras are designed particularly for those who are looking for truly heavy duty inspection systems with an advanced video component and sturdy push rod for everyday usage. Well built and thoroughly tested the Triton-SL sewer pipe camera gives you a great experience you will be satisfied with. It features a 1.68" self leveling camera that is always right side up. The camera is built tough from stainless steel, contains 20 HI LEDs for great illumination and a light sensitive video sensor (0.5 lux @ F2.0). To protect against any damage a video chip is protected by scratch resistant sapphire glass. This allows you to easily inspect laterals and main lines up to 8" in diameter and go through 3" P-Traps. A TRITON-SL sewer inspection camera system includes two main parts: The first one is the durable inspection reel with push cable lengths up to 400 feet (120 meters). One of the most sensitive parts of any pipeline camera is the push rod. The Triton stands out among other similar inspection systems because it features a Kevlar braided probe. Kevlar is commonly employed for making bullet proof vests and is known for its durability. Due to this technology the Triton inspection reels are significantly more durable compared to regular systems. The camera head is equipped with 20 High Efficiency LED lights. It provides superb illumination of the inspection area and a bright, clear, and rich image. Camera head is easily replaceable, and if you break or damage it during the inspection, it can be easily fixed. The camera is completely IP-68 waterproof and allows to inspect under 6 bar pressure in fresh water (200ft). The Triton inspection reel also comes with a built in transmitter that operates at 512hz. You can use any standard 512Hz receiver to locate the camera head or order one from us (optional). The second part of the set is the imaging hub. The Triton has a 10.4” incorporated color wide screen monitor with a recording processor. You can save your data directly to an Ipod, Ipad, or USB drive. Recordings are made in a high quality H.264 format. You can add a voice recording (via a built-in recorder) to accompany your data or/and you can add up to 16 pages of typed text of comments. An on-screen counter of the inserted footage, adjustable lighting control, rechargeable battery that lasts 2 hrs on a single charge, and click touch controls are among additional features.

Suppliers

Company
Product
Description
Supplier Links
1.68
Winnipeg, Manitoba, Canada
1.68" Self-Leveling Sewer Inspection Camera TRITON SL
TRPIC
1.68" Self-Leveling Sewer Inspection Camera TRITON SL TRPIC
TRITON Line, Heavy Duty Sewer Inspection Cameras are designed particularly for those who are looking for truly heavy duty inspection systems with an advanced video component and sturdy push rod for everyday usage. Well built and thoroughly tested the Triton-SL sewer pipe camera gives you a great experience you will be satisfied with. It features a 1.68" self leveling camera that is always right side up. The camera is built tough from stainless steel, contains 20 HI LEDs for great illumination and a light sensitive video sensor (0.5 lux @ F2.0). To protect against any damage a video chip is protected by scratch resistant sapphire glass. This allows you to easily inspect laterals and main lines up to 8" in diameter and go through 3" P-Traps. A TRITON-SL sewer inspection camera system includes two main parts: The first one is the durable inspection reel with push cable lengths up to 400 feet (120 meters). One of the most sensitive parts of any pipeline camera is the push rod. The Triton stands out among other similar inspection systems because it features a Kevlar braided probe. Kevlar is commonly employed for making bullet proof vests and is known for its durability. Due to this technology the Triton inspection reels are significantly more durable compared to regular systems. The camera head is equipped with 20 High Efficiency LED lights. It provides superb illumination of the inspection area and a bright, clear, and rich image. Camera head is easily replaceable, and if you break or damage it during the inspection, it can be easily fixed. The camera is completely IP-68 waterproof and allows to inspect under 6 bar pressure in fresh water (200ft). The Triton inspection reel also comes with a built in transmitter that operates at 512hz. You can use any standard 512Hz receiver to locate the camera head or order one from us (optional). The second part of the set is the imaging hub. The Triton has a 10.4” incorporated color wide screen monitor with a recording processor. You can save your data directly to an Ipod, Ipad, or USB drive. Recordings are made in a high quality H.264 format. You can add a voice recording (via a built-in recorder) to accompany your data or/and you can add up to 16 pages of typed text of comments. An on-screen counter of the inserted footage, adjustable lighting control, rechargeable battery that lasts 2 hrs on a single charge, and click touch controls are among additional features.

TRITON Line, Heavy Duty Sewer Inspection Cameras are designed particularly for those who are looking for truly heavy duty inspection systems with an advanced video component and sturdy push rod for everyday usage.

Well built and thoroughly tested the Triton-SL sewer pipe camera gives you a great experience you will be satisfied with.

It features a 1.68" self leveling camera that is always right side up. The camera is built tough from stainless steel, contains 20 HI LEDs for great illumination and a light sensitive video sensor (0.5 lux @ F2.0). To protect against any damage a video chip is protected by scratch resistant sapphire glass. This allows you to easily inspect laterals and main lines up to 8" in diameter and go through 3" P-Traps.

A TRITON-SL sewer inspection camera system includes two main parts:

The first one is the durable inspection reel with push cable lengths up to 400 feet (120 meters). One of the most sensitive parts of any pipeline camera is the push rod. The Triton stands out among other similar inspection systems because it features a Kevlar braided probe. Kevlar is commonly employed for making bullet proof vests and is known for its durability. Due to this technology the Triton inspection reels are significantly more durable compared to regular systems.

The camera head is equipped with 20 High Efficiency LED lights. It provides superb illumination of the inspection area and a bright, clear, and rich image. Camera head is easily replaceable, and if you break or damage it during the inspection, it can be easily fixed.

The camera is completely IP-68 waterproof and allows to inspect under 6 bar pressure in fresh water (200ft). The Triton inspection reel also comes with a built in transmitter that operates at 512hz. You can use any standard 512Hz receiver to locate the camera head or order one from us (optional).

The second part of the set is the imaging hub. The Triton has a 10.4” incorporated color wide screen monitor with a recording processor. You can save your data directly to an Ipod, Ipad, or USB drive. Recordings are made in a high quality H.264 format. You can add a voice recording (via a built-in recorder) to accompany your data or/and you can add up to 16 pages of typed text of comments.

An on-screen counter of the inserted footage, adjustable lighting control, rechargeable battery that lasts 2 hrs on a single charge, and click touch controls are among additional features.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number TRPIC
Product Name 1.68" Self-Leveling Sewer Inspection Camera TRITON SL
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Standard Rigid Borescope - R160-143-090-35 ILG*2 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Side
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Ultra Violet Video Inspection System - UVU™ - Instrument Technology, Inc.
Specs
Flexibility Rigid
Viewing Angle Side
Features Video
View Details