Fiberoptics Technology, Inc. LED Light Engine FTIII22025-R4EM

Description
FTI’s LED light technology provides the following features: More power than an EKE lamp within a 12mm focal spot. Long life (50000) hours – no lamp to change. Stable output throughout the usable life. Active heat management with integral cooling fan. Optional communication package with Ethernet and RS485 connectivity. – you control functionality; set pulsing, overdrive, and timing values over the internet in real time. 6000K color temperature.
Datasheet
Description
FTI’s LED light technology provides the following features: More power than an EKE lamp within a 12mm focal spot. Long life (50000) hours – no lamp to change. Stable output throughout the usable life. Active heat management with integral cooling fan. Optional communication package with Ethernet and RS485 connectivity. – you control functionality; set pulsing, overdrive, and timing values over the internet in real time. 6000K color temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Engine - FTIII22025-R4EM - Fiberoptics Technology, Inc.
Pomfret, CT, USA
LED Light Engine
FTIII22025-R4EM
LED Light Engine FTIII22025-R4EM
FTI’s LED light technology provides the following features: More power than an EKE lamp within a 12mm focal spot. Long life (50000) hours – no lamp to change. Stable output throughout the usable life. Active heat management with integral cooling fan. Optional communication package with Ethernet and RS485 connectivity. – you control functionality; set pulsing, overdrive, and timing values over the internet in real time. 6000K color temperature.

FTI’s LED light technology provides the following features:

  • More power than an EKE lamp within a 12mm focal spot.
  • Long life (50000) hours – no lamp to change.
  • Stable output throughout the usable life.
  • Active heat management with integral cooling fan.
  • Optional communication package with Ethernet and RS485 connectivity. – you control functionality; set pulsing, overdrive, and timing values over the internet in real time.
  • 6000K color temperature.
Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIII22025-R4EM
Product Name LED Light Engine
Illumination Type Spot
Light Source Light Emitting Diode
Intensity Control 25-pin, Ethernet
Approvals UL 153 CE
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Sight Glass Light USL 06-EX - Lumiglas® - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode (optional feature); Lamp
Illuminator Output 20 to 50 watts
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
Miniature Light Source - MS-24 - Optim LLC.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details