Fiberoptics Technology, Inc. FO150 Light Source FTIII 17018

Description
FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light source models, valued for uniform output and inexpensive replacement lamp, and our more recent HID and Xenon offerings are available from stock. For more than 30 years, FTI's FO series light source has been the market's choice for dependable fiber optic lighting at a cost efficient price point.
Description
FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light source models, valued for uniform output and inexpensive replacement lamp, and our more recent HID and Xenon offerings are available from stock. For more than 30 years, FTI's FO series light source has been the market's choice for dependable fiber optic lighting at a cost efficient price point.

Suppliers

Company
Product
Description
Supplier Links
FO150 Light Source - FTIII 17018 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
FO150 Light Source
FTIII 17018
FO150 Light Source FTIII 17018
FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications. Our Quartz Halogen light source models, valued for uniform output and inexpensive replacement lamp, and our more recent HID and Xenon offerings are available from stock. For more than 30 years, FTI's FO series light source has been the market's choice for dependable fiber optic lighting at a cost efficient price point.

FTI designs and manufactures a family of Light Sources specifically designed for fiber optic lighting. All are state-of-the-art, conforming with the latest CSA or ETL and CE certifications.

Our Quartz Halogen light source models, valued for uniform output and inexpensive replacement lamp, and our more recent HID and Xenon offerings are available from stock.

For more than 30 years, FTI's FO series light source has been the market's choice for dependable fiber optic lighting at a cost efficient price point.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIII 17018
Product Name FO150 Light Source
Illumination Type Spot (optional feature); Dual Spot (optional feature); Ring (optional feature); Line (optional feature); Dome (optional feature); Backlight (optional feature); Structured Light (optional feature)
Light Source Lamp
Illuminator Features Polarizing (optional feature); Fiber Optic
Intensity Control Analog Dimmer Controls
Approvals CE, UL
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Ringlights & Ringlight Options - FTIRL16856-1.25VE - Fiberoptics Technology, Inc.
Specs
Illumination Type Ring
Illuminator Features Fiber Optic
Active Area Length 1.63 inch (41.4 mm)
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
PRO KIT II AC/DC - LK2065/943380 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details