Fiberoptics Technology, Inc. 4 Way Articulating Fiberscope FTIFS19965

Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.
Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Suppliers

Company
Product
Description
Supplier Links
4 Way Articulating Fiberscope - FTIFS19965 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
4 Way Articulating Fiberscope
FTIFS19965
4 Way Articulating Fiberscope FTIFS19965
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market.

Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Fiberscopes
Product Number FTIFS19965
Product Name 4 Way Articulating Fiberscope
Features Camera Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Special Feature Fiberscope - UV (Ultra Violet) - Evident Scientific
Specs
Features Camera Mount; Channel (optional feature)
View Details
4 Way Articulating Fiberscope - FTIFS19967 - Fiberoptics Technology, Inc.
Specs
Features Camera Mount (optional feature)
Diameter 10 mm (0.3937 inch)
Working Length 3 m (3.28 yd)
View Details
Specs
Viewing Angle Direct
Features Video (optional feature)
Diameter 3.2 mm (0.1260 inch)
View Details
Industrial UV Videoscope - VS-UVP Series - Shenzhen Vsndt Co., Ltd.
Specs
Viewing Angle Direct
Features Video
Diameter 1.2 to 8 mm (0.0472 to 0.3150 inch)
View Details