Fiberoptics Technology, Inc. 2 Way Articulating Fiberscope FTIFS19961

Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.
Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Suppliers

Company
Product
Description
Supplier Links
2 Way Articulating Fiberscope - FTIFS19961 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
2 Way Articulating Fiberscope
FTIFS19961
2 Way Articulating Fiberscope FTIFS19961
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market.

Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Fiberscopes
Product Number FTIFS19961
Product Name 2 Way Articulating Fiberscope
Features Camera Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Special Feature Fiberscope - IF8D5X1-30 - Evident Scientific
Specs
Viewing Angle Direct
Features Camera Mount
Diameter 8.4 mm (0.3307 inch)
View Details
4 Way Articulating Fiberscope - FTIFS19965 - Fiberoptics Technology, Inc.
Specs
Features Camera Mount (optional feature)
Diameter 10 mm (0.3937 inch)
Working Length 1 m (1.09 yd)
View Details
Flexible Fiberscope, F Series - F-1-24 - Titan Tool Supply, Inc.
Specs
Diameter 8 mm (0.3150 inch)
Working Length 0.6096 m (0.6667 yd)
Field of View 60 degrees
View Details