Fiberoptics Technology, Inc. 2 Way Articulating Fiberscope FTIFS19959

Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.
Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Suppliers

Company
Product
Description
Supplier Links
2 Way Articulating Fiberscope - FTIFS19959 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
2 Way Articulating Fiberscope
FTIFS19959
2 Way Articulating Fiberscope FTIFS19959
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market.

Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Fiberscopes
Product Number FTIFS19959
Product Name 2 Way Articulating Fiberscope
Features Camera Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Special Feature Fiberscope - UV (Ultra Violet) - Evident Scientific
Specs
Features Camera Mount; Channel (optional feature)
View Details
Non Articulating Fiberscope - FTIFS19950 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Features Camera Mount (optional feature)
Diameter 9 mm (0.3543 inch)
Working Length 0.4500 m (0.4921 yd)
View Details
Super Thin Flexible Micro Borescope - F1.0, F1.9, F2.4 - Fiberscope.net by MEDIT
Specs
Viewing Angle Direct
Features Video
Diameter 1 to 2.4 mm (0.0394 to 0.0945 inch)
View Details
Micro Fiberscope, L-Series - L-1 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Diameter 1 to 2 mm (0.0394 to 0.0787 inch)
Working Length 0.1524 to 0.3048 m (0.1667 to 0.3333 yd)
Field of View 42 to 50 degrees
View Details