Fiber Instrument Sales, Inc./FIS FIS MU/UPC Male-Female Attenuator F1-9521C20

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS MU/UPC Male-Female Attenuator - F1-9521C20 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS MU/UPC Male-Female Attenuator
F1-9521C20
FIS MU/UPC Male-Female Attenuator F1-9521C20
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-9521C20
Product Name FIS MU/UPC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type MU
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 488 nm - VA-CB-488 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 488 nm (4880 Å)
View Details
FC Attenuator 5db - FC 1ATT5DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Attenuation Range 5 dB
View Details
SC Attenuators Singlemode -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode
Connector Type SC
View Details
FIS FC/UPC Male-Female Attenuator - F1-8721C07 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details