Fiber Instrument Sales, Inc./FIS FIS LC/UPC Male-Female Attenuator F1-8761C03

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS LC/UPC Male-Female Attenuator - F1-8761C03 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS LC/UPC Male-Female Attenuator
F1-8761C03
FIS LC/UPC Male-Female Attenuator F1-8761C03
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8761C03
Product Name FIS LC/UPC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Variable Attenuator, Ultrafast, 650 - 1350 nm - VA-BB-4 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 650 to 1350 nm (6500 to 13500 Å)
View Details
LC Attenuator 10db - FC 4ATT10DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 10 dB
View Details
Fiber Optic Attenuators - 5073-FOATSC-31-15D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 15 dB
View Details
FIS ST, SMA or FDDI Fixed Attenuator - A450-20R - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details