Newport MKS Variable Beam Splitter, Motorized, 400 - 700 nm VA-CB-1-CONEX

Description
Newport's VA-CB series of broadband variable beam splitters provide continuous beam splitting or attenuation over a series of broad wavelength ranges. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The motorized version can be used in open- or closed-loop operation. The VA-CB series is based on zero-order half-waveplates and polarizing cube beam splitters. These attenuators are designed to handle average powers up to 500 Watts for wavelength ranges of 400 – 700 nm, 700 – 1000 nm, 900 - 1300 nm or 1200 – 1600 nm. The optics and high-precision opto-mechanics are incorporated into a compact housing, flexibly designed for post mounting at varying optical axis heights. P-polarized light is transmitted with minimal loss collinear to the input beam path while S-polarized light is reflected 90º. A removeable beam dump is included on the reflected beam port, transforming the VA-CB into a variable attenuator for the transmitted beam. M-4 and 8-32 mounting threads are included on the opposite side and bottom of the housing. This allows for various polarized output options. The motorized versions of the VA-CB series come with a motorized rotary stage containing the half-waveplate. Software is included which allows the user to calibrate one port of the VA-CB at a single wavelength.
Request a Quote
Description
Newport's VA-CB series of broadband variable beam splitters provide continuous beam splitting or attenuation over a series of broad wavelength ranges. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The motorized version can be used in open- or closed-loop operation. The VA-CB series is based on zero-order half-waveplates and polarizing cube beam splitters. These attenuators are designed to handle average powers up to 500 Watts for wavelength ranges of 400 – 700 nm, 700 – 1000 nm, 900 - 1300 nm or 1200 – 1600 nm. The optics and high-precision opto-mechanics are incorporated into a compact housing, flexibly designed for post mounting at varying optical axis heights. P-polarized light is transmitted with minimal loss collinear to the input beam path while S-polarized light is reflected 90º. A removeable beam dump is included on the reflected beam port, transforming the VA-CB into a variable attenuator for the transmitted beam. M-4 and 8-32 mounting threads are included on the opposite side and bottom of the housing. This allows for various polarized output options. The motorized versions of the VA-CB series come with a motorized rotary stage containing the half-waveplate. Software is included which allows the user to calibrate one port of the VA-CB at a single wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Variable Beam Splitter, Motorized, 400 - 700 nm - VA-CB-1-CONEX - Newport MKS
Irvine, CA, United States
Variable Beam Splitter, Motorized, 400 - 700 nm
VA-CB-1-CONEX
Variable Beam Splitter, Motorized, 400 - 700 nm VA-CB-1-CONEX
Newport's VA-CB series of broadband variable beam splitters provide continuous beam splitting or attenuation over a series of broad wavelength ranges. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The motorized version can be used in open- or closed-loop operation. The VA-CB series is based on zero-order half-waveplates and polarizing cube beam splitters. These attenuators are designed to handle average powers up to 500 Watts for wavelength ranges of 400 – 700 nm, 700 – 1000 nm, 900 - 1300 nm or 1200 – 1600 nm. The optics and high-precision opto-mechanics are incorporated into a compact housing, flexibly designed for post mounting at varying optical axis heights. P-polarized light is transmitted with minimal loss collinear to the input beam path while S-polarized light is reflected 90º. A removeable beam dump is included on the reflected beam port, transforming the VA-CB into a variable attenuator for the transmitted beam. M-4 and 8-32 mounting threads are included on the opposite side and bottom of the housing. This allows for various polarized output options. The motorized versions of the VA-CB series come with a motorized rotary stage containing the half-waveplate. Software is included which allows the user to calibrate one port of the VA-CB at a single wavelength.

Newport's VA-CB series of broadband variable beam splitters provide continuous beam splitting or attenuation over a series of broad wavelength ranges. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The motorized version can be used in open- or closed-loop operation.
The VA-CB series is based on zero-order half-waveplates and polarizing cube beam splitters. These attenuators are designed to handle average powers up to 500 Watts for wavelength ranges of 400 – 700 nm, 700 – 1000 nm, 900 - 1300 nm or 1200 – 1600 nm.
The optics and high-precision opto-mechanics are incorporated into a compact housing, flexibly designed for post mounting at varying optical axis heights. P-polarized light is transmitted with minimal loss collinear to the input beam path while S-polarized light is reflected 90º. A removeable beam dump is included on the reflected beam port, transforming the VA-CB into a variable attenuator for the transmitted beam. M-4 and 8-32 mounting threads are included on the opposite side and bottom of the housing. This allows for various polarized output options.
The motorized versions of the VA-CB series come with a motorized rotary stage containing the half-waveplate. Software is included which allows the user to calibrate one port of the VA-CB at a single wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Attenuators
Product Number VA-CB-1-CONEX
Product Name Variable Beam Splitter, Motorized, 400 - 700 nm
Attenuator Type Variable Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1310 nm, 3 dB, FC/APC Connector. - F-ADAT-13-03-55 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 3 dB
View Details
Variable Beam Splitter, Manual, 1200 - 1600 nm Broadband - VA-CB-4 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1200 to 1600 nm (12000 to 16000 Å)
View Details
Fiber Optic Attenuator, Fixed, 1550 nm, 5 dB, FC/APC Connector - F-ADAT-15-05-55 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 5 dB
View Details
Manual Variable Attenuator, Ultrafast, 400 - 700 nm - VA-BB-1 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 400 to 700 nm (4000 to 7000 Å)
View Details