Fiber Instrument Sales, Inc./FIS FIS SC/APC Male-Female Attenuator F1-8741C09

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS SC/APC Male-Female Attenuator - F1-8741C09 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS SC/APC Male-Female Attenuator
F1-8741C09
FIS SC/APC Male-Female Attenuator F1-8741C09
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8741C09
Product Name FIS SC/APC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, High Energy, 532 nm - VA-CB-532-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 532 nm (5320 Å)
View Details
Manual Variable Optical Attenuator/(and dual) -  - Corning Optical Communications
Specs
Attenuator Type Variable Attenuation
View Details
FIS MU/UPC Male-Female Attenuator - F1-9521C05 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type MU
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details