Fiber Instrument Sales, Inc./FIS FIS SC/APC Male-Female Attenuator F1-8741C07

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS SC/APC Male-Female Attenuator - F1-8741C07 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS SC/APC Male-Female Attenuator
F1-8741C07
FIS SC/APC Male-Female Attenuator F1-8741C07
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8741C07
Product Name FIS SC/APC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 515 nm - VA-CB-515-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 515 nm (5150 Å)
View Details
LC Attenuator 20db - FC 4ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 20 dB
View Details
Fiber Optic Attenuators - 5073-FOATSCU-25D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 25 dB
View Details
FIS Bulkhead Female-Female Attenuator - F1-8122S - Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 nm (13100 Å)
View Details