Fiber Instrument Sales, Inc./FIS FIS Bulkhead Female-Female Attenuator F1-8122S

Description
Filter technology, vibration and temperature resistant
Description
Filter technology, vibration and temperature resistant

Suppliers

Company
Product
Description
Supplier Links
FIS Bulkhead Female-Female Attenuator - F1-8122S - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Bulkhead Female-Female Attenuator
F1-8122S
FIS Bulkhead Female-Female Attenuator F1-8122S
Filter technology, vibration and temperature resistant

Filter technology, vibration and temperature resistant

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8122S
Product Name FIS Bulkhead Female-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 nm (13100 Å)
Attenuation Range -1 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 900 - 1300 nm Broadband - VA-CB-3 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 900 to 1300 nm (9000 to 13000 Å)
View Details
SC Attenuator 15db - FC 3ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Attenuation Range 15 dB
View Details
2W/7 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz - LCAT1005-07 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Attenuation Range 7 dB
View Details
FIS SC/UPC Male-Female Attenuator - F1-8731C01 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details