Fiber Instrument Sales, Inc./FIS FIS FC/UPC Male-Female Attenuator F1-8721C08

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS FC/UPC Male-Female Attenuator - F1-8721C08 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS FC/UPC Male-Female Attenuator
F1-8721C08
FIS FC/UPC Male-Female Attenuator F1-8721C08
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8721C08
Product Name FIS FC/UPC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, High Energy, 1064 nm - VA-CB-1064 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1064 nm (10640 Å)
View Details
FC Attenuator 15db - FC 1ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Attenuation Range 15 dB
View Details
2W/7 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz - LCAT1007-07 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type N Male to N Female
Attenuation Range 7 dB
View Details
FIS ST/UPC Male-Female Attenuator - F1-9621C01 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details