Fiber Instrument Sales, Inc./FIS FIS FC/UPC Male-Female Attenuator F1-8721C04

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS FC/UPC Male-Female Attenuator - F1-8721C04 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS FC/UPC Male-Female Attenuator
F1-8721C04
FIS FC/UPC Male-Female Attenuator F1-8721C04
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8721C04
Product Name FIS FC/UPC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 515 nm - VA-CB-515 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 515 nm (5150 Å)
View Details
SC Attenuator 20db - FC 3ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Attenuation Range 20 dB
View Details
Precision Fiber Attenuator , SC / APC, 1db - FOATSCA-01D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type SC; APC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers
FIS Clip-On Variable Attenuator - F1-0045 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Single Mode
Attenuator Type Variable Attenuation
Connector Type Custom Built
View Details