Fiber Instrument Sales, Inc./FIS FIS Clip-On Variable Attenuator F1-0045

Description
Passive device, good for hundreds of use, no lasting effects
Description
Passive device, good for hundreds of use, no lasting effects

Suppliers

Company
Product
Description
Supplier Links
FIS Clip-On Variable Attenuator - F1-0045 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Clip-On Variable Attenuator
F1-0045
FIS Clip-On Variable Attenuator F1-0045
Passive device, good for hundreds of use, no lasting effects

Passive device, good for hundreds of use, no lasting effects

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-0045
Product Name FIS Clip-On Variable Attenuator
Cable Type Single Mode
Attenuator Type Variable Attenuation
Connector Type Custom Built
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 900 - 1300 nm Broadband - VA-CB-3 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 900 to 1300 nm (9000 to 13000 Å)
View Details
FIS Bulkhead Female-Female Attenuator - F1-8125S - Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1550 nm (15500 Å)
View Details
Fiber Optic Attenuators -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
View Details
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details