Fiber Instrument Sales, Inc./FIS FIS Bulkhead Female-Female Attenuator F1-8126S

Description
Filter technology, vibration and temperature resistant
Description
Filter technology, vibration and temperature resistant

Suppliers

Company
Product
Description
Supplier Links
FIS Bulkhead Female-Female Attenuator - F1-8126S - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Bulkhead Female-Female Attenuator
F1-8126S
FIS Bulkhead Female-Female Attenuator F1-8126S
Filter technology, vibration and temperature resistant

Filter technology, vibration and temperature resistant

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8126S
Product Name FIS Bulkhead Female-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1550 nm (15500 Å)
Attenuation Range -1 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 442 nm - VA-CB-442-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 442 nm (4420 Å)
View Details
FC Attenuator 20db - FC 1ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Attenuation Range 20 dB
View Details
Fiber Optic Attenuators - 5073-FOATSCU-25D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 25 dB
View Details
FIS ST, SMA or FDDI Fixed Attenuator - A40D-20S - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Operational Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details