Fiber Instrument Sales, Inc./FIS FIS ST, SMA or FDDI Fixed Attenuator A40D-20S

Description
Washer style attenuator, placed at the light source
Description
Washer style attenuator, placed at the light source

Suppliers

Company
Product
Description
Supplier Links
FIS ST, SMA or FDDI Fixed Attenuator - A40D-20S - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS ST, SMA or FDDI Fixed Attenuator
A40D-20S
FIS ST, SMA or FDDI Fixed Attenuator A40D-20S
Washer style attenuator, placed at the light source

Washer style attenuator, placed at the light source

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number A40D-20S
Product Name FIS ST, SMA or FDDI Fixed Attenuator
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 633 nm - VA-CB-633-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 633 nm (6330 Å)
View Details
LC Attenuator 5db - FC 4ATT5DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 5 dB
View Details
Fiber Optic Attenuators - 5073-FOATSCU-07D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 7 dB
View Details
FIS Bulkhead Female-Female Attenuator - F1-8224S - Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 nm (13100 Å)
View Details