Fiber Instrument Sales, Inc./FIS FIS Bulkhead Female-Female Attenuator F1-8124S

Description
Filter technology, vibration and temperature resistant
Description
Filter technology, vibration and temperature resistant

Suppliers

Company
Product
Description
Supplier Links
FIS Bulkhead Female-Female Attenuator - F1-8124S - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Bulkhead Female-Female Attenuator
F1-8124S
FIS Bulkhead Female-Female Attenuator F1-8124S
Filter technology, vibration and temperature resistant

Filter technology, vibration and temperature resistant

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8124S
Product Name FIS Bulkhead Female-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 nm (13100 Å)
Attenuation Range -1.5 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 830 nm - VA-CB-830-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 830 nm (8300 Å)
View Details
LC Attenuator 10db - FC 4ATT10DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 10 dB
View Details
Fiber Optic Attenuators - 5073-FOATSCA-05D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 5 dB
View Details
FIS Bulkhead Female-Female Attenuator - F1-8125S - Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1550 nm (15500 Å)
View Details