Fiber Instrument Sales, Inc./FIS FIS Bulkhead Female-Female Attenuator F1-8125S

Description
Filter technology, vibration and temperature resistant
Description
Filter technology, vibration and temperature resistant

Suppliers

Company
Product
Description
Supplier Links
FIS Bulkhead Female-Female Attenuator - F1-8125S - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Bulkhead Female-Female Attenuator
F1-8125S
FIS Bulkhead Female-Female Attenuator F1-8125S
Filter technology, vibration and temperature resistant

Filter technology, vibration and temperature resistant

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8125S
Product Name FIS Bulkhead Female-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1550 nm (15500 Å)
Attenuation Range -1 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 515 nm - VA-CB-515-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 515 nm (5150 Å)
View Details
SC Attenuator 20db - FC 3ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Attenuation Range 20 dB
View Details
2W/4 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz - LCAT1007-04 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type N Male to N Female
Attenuation Range 4 dB
View Details
FIS Bulkhead Female-Female Attenuator - F1-8222S - Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 nm (13100 Å)
View Details