Fiber Instrument Sales, Inc./FIS FIS Air-Gap Variable Attenuator F1-2250

Description
Ceramic alignment sleeve, ability to increase attenuation to desired level
Description
Ceramic alignment sleeve, ability to increase attenuation to desired level

Suppliers

Company
Product
Description
Supplier Links
FIS Air-Gap Variable Attenuator - F1-2250 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Air-Gap Variable Attenuator
F1-2250
FIS Air-Gap Variable Attenuator F1-2250
Ceramic alignment sleeve, ability to increase attenuation to desired level

Ceramic alignment sleeve, ability to increase attenuation to desired level

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-2250
Product Name FIS Air-Gap Variable Attenuator
Cable Type Single Mode / Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 442 nm - VA-CB-442 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 442 nm (4420 Å)
View Details
FIS SC/APC Male-Female Attenuator - F1-8741C07 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
LC Attenuator 5db - FC 4ATT5DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 5 dB
View Details