L-com, Inc. Fiber Optic Attenuators FOATSCA-15D

Description
ATTENUATOR SC APC 15DB
Request a Quote Datasheet
Description
ATTENUATOR SC APC 15DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuators - 5073-FOATSCA-15D-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Attenuators
5073-FOATSCA-15D-ND
Fiber Optic Attenuators 5073-FOATSCA-15D-ND
ATTENUATOR SC APC 15DB

ATTENUATOR SC APC 15DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Attenuators
Product Number 5073-FOATSCA-15D-ND
Product Name Fiber Optic Attenuators
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1310 nm, 10dB, FC/PC Connector. - F-ADAT-13-10-50 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 10 dB
View Details
LC Attenuator 15db - FC 4ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 15 dB
View Details
Precision Fiber Attenuator , LC / APC, 3db - FOATLCA-03D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type LC; APC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers
FIS FC/APC Male-Female Attenuator - F1-8751C20 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details