Festo Corporation Pneumatic shock absorber YSRW-5-8

Description
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible
Request a Quote Datasheet
Description
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - YSRW-5-8 - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
YSRW-5-8
Pneumatic shock absorber YSRW-5-8
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible
  • Hydraulic shock absorber with path-controlled throttle function
  • Gently increasing cushioning force curve
  • Long cushioning stroke
  • Suitable for low-vibration operation
  • Short cycle times possible
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number YSRW-5-8
Product Name Pneumatic shock absorber
Body Material Steel; High-alloy steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSC-20-18-Y1F - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7087 inch (18 mm)
Maximum Force (P1) 674 lbs (306 kg)
View Details
Pneumatic shock absorber - DYEF-M5-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1102 inch (2.8 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic shock absorber - YSRW-DGC-12 - Festo Corporation
Specs
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Pneumatic shock absorber - YSRW-16-26 - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 1.02 inch (26 mm)
Maximum Force (P1) 450 lbs (204 kg)
View Details
2 suppliers