Festo Corporation Pneumatic shock absorber YSRW-20-34

Description
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible
Request a Quote Datasheet
Description
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - YSRW-20-34 - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
YSRW-20-34
Pneumatic shock absorber YSRW-20-34
Hydraulic shock absorber with path-controlled throttle function Gently increasing cushioning force curve Long cushioning stroke Suitable for low-vibration operation Short cycle times possible
  • Hydraulic shock absorber with path-controlled throttle function
  • Gently increasing cushioning force curve
  • Long cushioning stroke
  • Suitable for low-vibration operation
  • Short cycle times possible
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number YSRW-20-34
Product Name Pneumatic shock absorber
Body Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSRW-12-20 - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 0.7874 inch (20 mm)
Maximum Force (P1) 225 lbs (102 kg)
View Details
Shock Absorber - 7732995 - Radwell International
Festo Corporation
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYEF-G8-M4-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0354 inch (0.9000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic shock absorber - YSR-32-60-C - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 2.36 inch (60 mm)
Maximum Force (P1) 1349 lbs (612 kg)
View Details