Festo Corporation Solenoid coil VACF-B-B2-1A

Description
solenoid coil VACF-B-B2-1A Type B connection pattern, industry standard, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 3.9 VA, holding power 2.6 VA, Permissible voltage fluctuation=+/- 10 %
Request a Quote Datasheet
Description
solenoid coil VACF-B-B2-1A Type B connection pattern, industry standard, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 3.9 VA, holding power 2.6 VA, Permissible voltage fluctuation=+/- 10 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid coil - VACF-B-B2-1A - Festo Corporation
Islandia, NY, United States
Solenoid coil
VACF-B-B2-1A
Solenoid coil VACF-B-B2-1A
solenoid coil VACF-B-B2-1A Type B connection pattern, industry standard, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 3.9 VA, holding power 2.6 VA, Permissible voltage fluctuation=+/- 10 %

solenoid coil VACF-B-B2-1A Type B connection pattern, industry standard, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 3.9 VA, holding power 2.6 VA, Permissible voltage fluctuation=+/- 10 %

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VACF-B-B2-1A
Product Name Solenoid coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-3OLS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5/3BS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE14-M1CH-5/3B-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1CH-5JS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers