Festo Corporation
Proximity sensor
SMTO-8E-NS-S-LED-24
Description
Measuring principle: magneto-resistive
Sturdy sensor in block design
Plug integrated in housing
LED switching status indication
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Measuring principle: magneto-resistive
Sturdy sensor in block design
Plug integrated in housing
LED switching status indication
Request a Quote
Email Supplier
Datasheet
Suppliers
Measuring principle: magneto-resistive
Sturdy sensor in block design
Plug integrated in housing
LED switching status indication
- Measuring principle: magneto-resistive
- Sturdy sensor in block design
- Plug integrated in housing
- LED switching status indication
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
SMTO-8E-NS-S-LED-24 |
2171-SMTO-8E-NS-S-LED-24-ND |
|
Product Name
|
Proximity sensor |
Proximity Sensors |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operating Temperature
|
-4 to 140 F (-20 to 60 C)
|
-4 to 140 F (-20 to 60 C)
|
|
Electrical Output
|
Current; Switched / Alarm
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-13 to 158 F (-25 to 70 C)
Electrical Output
Current; Switched / Alarm
View Details
2 suppliers
Operation Distance
0.0315 inch (0.8000 mm)
Repeatability
1.57 mils (40 µm)
Switching Frequency
3 kHz
View Details
2 suppliers
Operation Distance
0.0591 inch (1.5 mm)
Switching Frequency
4.5 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Operation Distance
0.0591 inch (1.5 mm)
Repeatability
2.76 mils (70 µm)
Switching Frequency
3.5 kHz
View Details
2 suppliers