Festo Corporation
Proximity sensor
SIES-Q8B-NO-S-L
Description
Block design
Flush installation
LED switching status indication
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Block design
Flush installation
LED switching status indication
Request a Quote
Email Supplier
Datasheet
Suppliers
Block design
Flush installation
LED switching status indication
- Block design
- Flush installation
- LED switching status indication
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
SIES-Q8B-NO-S-L |
2171-SIES-Q8B-NO-S-L-ND |
|
Product Name
|
Proximity sensor |
Proximity Sensors |
|
Operation Distance
|
0.0591 inch (1.5 mm)
|
|
|
Repeatability
|
2.76 mils (70 µm)
|
|
|
Switching Frequency
|
3.5 kHz
|
|
|
Operating Temperature
|
-13 to 158 F (-25 to 70 C)
|
-13 to 158 F (-25 to 70 C)
|
|
Electrical Output
|
Current; Switched / Alarm
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Operating Temperature
-13 to 158 F (-25 to 70 C)
Switch Type
Normally Open
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.0787 inch (2 mm)
Repeatability
3.94 mils (100 µm)
View Details
Operation Distance
0.0315 inch (0.8000 mm)
Repeatability
1.57 mils (40 µm)
Switching Frequency
3 kHz
View Details
2 suppliers
Operation Distance
0.0591 inch (1.5 mm)
Switching Frequency
4.5 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers