Festo Corporation
Position sensor
SMH-S1-HGP06
Description
Measuring principle: magnetic Hall
3 gripper positions can be detected using an evaluation unit
Freely selectable switching points
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Measuring principle: magnetic Hall
3 gripper positions can be detected using an evaluation unit
Freely selectable switching points
Request a Quote
Email Supplier
Datasheet
Suppliers
Measuring principle: magnetic Hall
3 gripper positions can be detected using an evaluation unit
Freely selectable switching points
- Measuring principle: magnetic Hall
- 3 gripper positions can be detected using an evaluation unit
- Freely selectable switching points
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
Linear Position Sensors |
|
Product Number
|
SMH-S1-HGP06 |
2171-SMH-S1-HGP06-ND |
|
Product Name
|
Position sensor |
Angle, Linear Position Measuring |
|
Sensor Technology
|
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
|
Hall Effect Position Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Linearity
0.0200 ±% Full Scale
Resolution
0.0100 mm (3.94E-4 inches)
Linear Encoder Speed
10000 mm/sec (23622 in/min)
View Details
2 suppliers
Sensor Technology
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency
0.1250 kHz
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Sensor Technology
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency
0.1250 kHz
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details