Festo Corporation
Position transmitter
SMAT-8E-S50-IU-E-0,3-M8D
Description
Measuring principle: magnetic Hall
Suitable for use with energy chain and robot lines
LED status indications
Cable length 0.3, 2.5, 5 m
Request a Quote
Email Supplier
Datasheet
Description
Measuring principle: magnetic Hall
Suitable for use with energy chain and robot lines
LED status indications
Cable length 0.3, 2.5, 5 m
Request a Quote
Email Supplier
Datasheet
Suppliers
Measuring principle: magnetic Hall
Suitable for use with energy chain and robot lines
LED status indications
Cable length 0.3, 2.5, 5 m
- Measuring principle: magnetic Hall
- Suitable for use with energy chain and robot lines
- LED status indications
- Cable length 0.3, 2.5, 5 m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
SMAT-8E-S50-IU-E-0,3-M8D |
|
Product Name
|
Position transmitter |
|
Sensor Technology
|
Magnetoresistive Linear Position Sensor/Switch
|
|
Measurement Range
|
1.89 to 2.05 inch (48 to 52 mm)
|
|
Repeatability
|
5.04 mils (128 µm)
|
|
Resolution
|
0.0640 mm (0.0025 inches)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Measurement Range
0.0 to 1.97 inch (0.0 to 50 mm)
Resolution
0.0500 mm (0.0020 inches)
View Details
2 suppliers
Sensor Technology
Inductive Linear Position Sensor/Switch
View Details
Sensor Technology
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Repeatability
7.87 mils (200 µm)
Sampling Frequency
0.1250 kHz
View Details
2 suppliers
Sensor Technology
Inductive Linear Position Sensor/Switch
View Details