Festo Corporation Position, Proximity, Speed (Modules) SMEO-4U-S-LED-24 B

Description
SEN BIPOLAR SW CURRENT CONNECTOR
Request a Quote Datasheet
Description
SEN BIPOLAR SW CURRENT CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 2171-SMEO-4U-S-LED-24B-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
2171-SMEO-4U-S-LED-24B-ND
Position, Proximity, Speed (Modules) 2171-SMEO-4U-S-LED-24B-ND
SEN BIPOLAR SW CURRENT CONNECTOR

SEN BIPOLAR SW CURRENT CONNECTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 2171-SMEO-4U-S-LED-24B-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ACT LVDT Displacement Transducer - ACT8000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
View Details
Linear Rod Series with Return Spring - LS1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 0.3937 inch (25 to 10 mm)
Output Voltage; Current
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details