Festo Corporation Proximity Switch SME-1

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, W/CABLE - 2.5 M LENGTH, MAGNETO INDUCTIVE, 2 AMP, 220 VAC, 500 HZ, 40 WATT, N.O. OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, W/CABLE - 2.5 M LENGTH, MAGNETO INDUCTIVE, 2 AMP, 220 VAC, 500 HZ, 40 WATT, N.O. OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 7610344 - Radwell International
Willingboro, NJ, United States
Proximity Switch
7610344
Proximity Switch 7610344
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, W/CABLE - 2.5 M LENGTH, MAGNETO INDUCTIVE, 2 AMP, 220 VAC, 500 HZ, 40 WATT, N.O. OUTPUT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, W/CABLE - 2.5 M LENGTH, MAGNETO INDUCTIVE, 2 AMP, 220 VAC, 500 HZ, 40 WATT, N.O. OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 7610344
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002597-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Cylindrical Inductive Proximity Sensors - 9982-5000 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details