Festo Corporation
Position transmitter
SMAT-8M-U-E-0,3-M8D
Description
Measuring principle: magnetic Hall
Suitable for use with energy chain and robot lines
LED status indications
Cable length 0.3, 2.5, 5 m
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Measuring principle: magnetic Hall
Suitable for use with energy chain and robot lines
LED status indications
Cable length 0.3, 2.5, 5 m
Request a Quote
Email Supplier
Datasheet
Suppliers
Measuring principle: magnetic Hall
Suitable for use with energy chain and robot lines
LED status indications
Cable length 0.3, 2.5, 5 m
- Measuring principle: magnetic Hall
- Suitable for use with energy chain and robot lines
- LED status indications
- Cable length 0.3, 2.5, 5 m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
Linear Position Sensors |
|
Product Number
|
SMAT-8M-U-E-0,3-M8D |
2171-SMAT-8M-U-E-0,3-M8D-ND |
|
Product Name
|
Position transmitter |
Angle, Linear Position Measuring |
|
Sensor Technology
|
Magnetoresistive Linear Position Sensor/Switch
|
Hall Effect Position Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Linearity
0.1000 ±% Full Scale
Resolution
0.0100 mm (3.94E-4 inches)
Linear Encoder Speed
5000 mm/sec (11811 in/min)
View Details
2 suppliers
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Sensor Technology
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Operating Temperature
41 to 140 F (5 to 60 C)
Power Requirements
DC Powered
View Details
2 suppliers
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details