Festo Corporation
Position transmitter
SMAT-8E-S50-IU-M8
Description
Measuring principle: magnetic Hall
Suitable for use with energy chain and robot lines
LED status indications
Cable length 0.3, 2.5, 5 m
Request a Quote
Email Supplier
Datasheet
Description
Measuring principle: magnetic Hall
Suitable for use with energy chain and robot lines
LED status indications
Cable length 0.3, 2.5, 5 m
Request a Quote
Email Supplier
Datasheet
Suppliers
Measuring principle: magnetic Hall
Suitable for use with energy chain and robot lines
LED status indications
Cable length 0.3, 2.5, 5 m
- Measuring principle: magnetic Hall
- Suitable for use with energy chain and robot lines
- LED status indications
- Cable length 0.3, 2.5, 5 m
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
SMAT-8E-S50-IU-M8 |
|
Product Name
|
Position transmitter |
|
Sensor Technology
|
Magnetoresistive Linear Position Sensor/Switch
|
|
Measurement Range
|
1.89 to 2.05 inch (48 to 52 mm)
|
|
Repeatability
|
5.04 mils (128 µm)
|
|
Resolution
|
0.0640 mm (0.0025 inches)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Repeatability
7.87 mils (200 µm)
Sampling Frequency
0.1250 kHz
View Details
2 suppliers
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details