Festo Corporation Photoelectric SM-TEST-1

Description
SENSOR TESTER,FOR SENSORS & PROX SWITCHES, 9V POWER SUPPLY, 12-20V. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR TESTER,FOR SENSORS & PROX SWITCHES, 9V POWER SUPPLY, 12-20V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 45162043 - Radwell International
Willingboro, NJ, United States
Photoelectric
45162043
Photoelectric 45162043
SENSOR TESTER,FOR SENSORS & PROX SWITCHES, 9V POWER SUPPLY, 12-20V. FREE 2 YEAR RADWELL WARRANTY

SENSOR TESTER,FOR SENSORS & PROX SWITCHES, 9V POWER SUPPLY, 12-20V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 45162043
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Series 5000 Photoelectric Sensor - 42DCB-5000 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Electrical Connection 3m (9.8ft) Cable
Width 3.78 inch (96.01 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details