Festo Corporation Guide/Slide SLS-10-20-P-A

Description
MINI SLIDE, 10MM PISTON, 20 MM STROKE, FLEXIBLE CUSHIONING, NON-ADJUSTABLE, FOR PROXIMITY SENSING, 170494. FREE 2 YEAR RADWELL WARRANTY
Description
MINI SLIDE, 10MM PISTON, 20 MM STROKE, FLEXIBLE CUSHIONING, NON-ADJUSTABLE, FOR PROXIMITY SENSING, 170494. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Guide/Slide - 45088435 - Radwell International
Willingboro, NJ, United States
Guide/Slide
45088435
Guide/Slide 45088435
MINI SLIDE, 10MM PISTON, 20 MM STROKE, FLEXIBLE CUSHIONING, NON-ADJUSTABLE, FOR PROXIMITY SENSING, 170494. FREE 2 YEAR RADWELL WARRANTY

MINI SLIDE, 10MM PISTON, 20 MM STROKE, FLEXIBLE CUSHIONING, NON-ADJUSTABLE, FOR PROXIMITY SENSING, 170494. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 45088435
Product Name Guide/Slide
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm Diffused Photoelectric Sensor - PD12M1POC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details