Festo Corporation Inductive Sensor SIES-8M-PS-24V-K-0,3-M8D

Description
PROXIMITY SWITCH, SIES-8M SERIES, INDUCTIVE, FOR T-SLOT, 1.5 MM OPERATING DISTANCE, PNP, N/O CONTACT, M8X1 A-CODED; 3-PIN PLUG, 4500 HZ, 150 MA, 4.5 W, 10-30 VDC, 0.3 M CABLE LENGTH, (551387). FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, SIES-8M SERIES, INDUCTIVE, FOR T-SLOT, 1.5 MM OPERATING DISTANCE, PNP, N/O CONTACT, M8X1 A-CODED; 3-PIN PLUG, 4500 HZ, 150 MA, 4.5 W, 10-30 VDC, 0.3 M CABLE LENGTH, (551387). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 45161623 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
45161623
Inductive Sensor 45161623
PROXIMITY SWITCH, SIES-8M SERIES, INDUCTIVE, FOR T-SLOT, 1.5 MM OPERATING DISTANCE, PNP, N/O CONTACT, M8X1 A-CODED; 3-PIN PLUG, 4500 HZ, 150 MA, 4.5 W, 10-30 VDC, 0.3 M CABLE LENGTH, (551387). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, SIES-8M SERIES, INDUCTIVE, FOR T-SLOT, 1.5 MM OPERATING DISTANCE, PNP, N/O CONTACT, M8X1 A-CODED; 3-PIN PLUG, 4500 HZ, 150 MA, 4.5 W, 10-30 VDC, 0.3 M CABLE LENGTH, (551387). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 45161623
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYKMR - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details