Festo Corporation Proximity sensor SIEN-M30B-NO-S-L

Description
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
Request a Quote Datasheet
Description
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SIEN-M30B-NO-S-L - Festo Corporation
Islandia, NY, United States
Proximity sensor
SIEN-M30B-NO-S-L
Proximity sensor SIEN-M30B-NO-S-L
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
  • With standard switching distance
  • For DC voltage
  • Round design
  • Metric thread
  • Flush or non-flush mounting
  • LED switching status indication
  • Design with metal or polyamide housing
Supplier's Site Datasheet
Proximity Sensors - 2171-SIEN-M30B-NO-S-L-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2171-SIEN-M30B-NO-S-L-ND
Proximity Sensors 2171-SIEN-M30B-NO-S-L-ND
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number SIEN-M30B-NO-S-L 2171-SIEN-M30B-NO-S-L-ND
Product Name Proximity sensor Proximity Sensors
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8NB-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SIEH-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SIED-M30NB-ZS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.5906 inch (15 mm)
Repeatability 15.75 mils (400 µm)
View Details
2 suppliers
Retro-reflective sensor - SOEG-RSP-M18-PS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers