Festo Corporation Push-in L-fitting QBL-1/4-3/8-U

Description
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Request a Quote Datasheet
Description
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-in L-fitting - QBL-1/4-3/8-U - Festo Corporation
Islandia, NY, United States
Push-in L-fitting
QBL-1/4-3/8-U
Push-in L-fitting QBL-1/4-3/8-U
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
  • Standard series for pneumatic tubing with imperial dimensions
  • Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve
  • PBT and nickel-plated brass
  • Operating media compressed air (vacuum)
Supplier's Site Datasheet
Pneumatic Fitting & Accessories - 45141950 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
45141950
Pneumatic Fitting & Accessories 45141950
PUSH-IN L-FITTING, QBL SERIES, PORT SIZE 1/4", TUBE SIZE 3/8", PUSH TO CONNECT. FREE 2 YEAR RADWELL WARRANTY

PUSH-IN L-FITTING, QBL SERIES, PORT SIZE 1/4", TUBE SIZE 3/8", PUSH TO CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Fittings Tube Fittings
Product Number QBL-1/4-3/8-U 45141950
Product Name Push-in L-fitting Pneumatic Fitting & Accessories
Connection Type Push-to-Connect Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fitting & Accessories - 88313425 - Radwell International
Specs
Connection Type Clamp End Connection
View Details
Push-in fitting - CRQS-1/8-6 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
2 suppliers
Barb tubing fitting - N-3/4-P-13 - Festo Corporation
Specs
Fitting Type Tube Fitting; Hose Fitting
View Details
Push-in L-fitting, self-sealing - QSKL-G1/8-4 - Festo Corporation
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
Material PBT
View Details