Festo Corporation Pneumatic Fitting & Accessories EV-15/40-4

Description
CLAMPING MODULE, EV SERIES, 4 MM STROKE, 15X40 CLAMPING AREA, SINGLE-ACTING, 2-6 BAR OPERATING PRESSURE, THROUGH HOLE MOUNTING, M5 PNEUMATIC CONNECTION, DIE-CAST ALUMINUM HOUSING, 13289. FREE 2 YEAR RADWELL WARRANTY
Description
CLAMPING MODULE, EV SERIES, 4 MM STROKE, 15X40 CLAMPING AREA, SINGLE-ACTING, 2-6 BAR OPERATING PRESSURE, THROUGH HOLE MOUNTING, M5 PNEUMATIC CONNECTION, DIE-CAST ALUMINUM HOUSING, 13289. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 88313425 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
88313425
Pneumatic Fitting & Accessories 88313425
CLAMPING MODULE, EV SERIES, 4 MM STROKE, 15X40 CLAMPING AREA, SINGLE-ACTING, 2-6 BAR OPERATING PRESSURE, THROUGH HOLE MOUNTING, M5 PNEUMATIC CONNECTION, DIE-CAST ALUMINUM HOUSING, 13289. FREE 2 YEAR RADWELL WARRANTY

CLAMPING MODULE, EV SERIES, 4 MM STROKE, 15X40 CLAMPING AREA, SINGLE-ACTING, 2-6 BAR OPERATING PRESSURE, THROUGH HOLE MOUNTING, M5 PNEUMATIC CONNECTION, DIE-CAST ALUMINUM HOUSING, 13289. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pneumatic Fittings
Product Number 88313425
Product Name Pneumatic Fitting & Accessories
Connection Type Clamp End Connection
Unlock Full Specs
to access all available technical data

Similar Products

ISO 7241 A Push Pull Female Coupler with Female Thread - QCF-0606-FNPR - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting; Coupling Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Steel
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Pipe Fitting; Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Quick coupling socket - KD3-CK-6 - Festo Corporation
Specs
Fitting Type Quick Coupler; Coupling Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details