manifold block PRS-ME-1/8-4 Max. number of valve positions=4, Product weight=300 g, Mounting type=with through hole, Pilot exhaust port 82=M5, Pilot exhaust port 84=M5
DISCONTINUED BY MANUFACTURER 12/2023, MANIFOLD BLOCK, 4 VALVE POSITIONS, G1/4 PNEUMATIC CONNECTION, M5 PILOT EXHAUST PORT, THROUGH-HOLE MOUNT, DIE-CAST ALUMINIUM, (33409). FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Manifolds and Manifold Systems | Manifolds and Manifold Systems |
| Product Number | PRS-ME-1/8-4 | 24394575 |
| Product Name | Connection block | Pneumatic Manifold |
| Application | General Purpose; Compressed Air (Pneumatic) | Gas |