Festo Corporation Pressure regulating valve manifold LRB-3/8-D-O-K3-MINI

Description
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
Request a Quote Datasheet
Description
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulating valve manifold - LRB-3/8-D-O-K3-MINI - Festo Corporation
Islandia, NY, United States
Pressure regulating valve manifold
LRB-3/8-D-O-K3-MINI
Pressure regulating valve manifold LRB-3/8-D-O-K3-MINI
Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
  • Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another
  • Directly actuated diaphragm regulator
  • Settings secured via detent on rotary knob and push-in adjustment lock
  • Without pressure gauge
  • Size: mini, midi
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number LRB-3/8-D-O-K3-MINI
Product Name Pressure regulating valve manifold
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Manifold - 4781799 - Radwell International
Specs
Application Gas
View Details
Branching module - MS4-FRM-1/4-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 462 GPM (1750 L/min)
View Details
Connection block - MHP1-PR10-3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Connection block - CPE14-PRS-3/8-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details