Festo Corporation Sub-base PAML-CP-90-HP3-G14

Description
sub-base PAML-CP-90-HP3-G14 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
Request a Quote Datasheet
Description
sub-base PAML-CP-90-HP3-G14 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-base - PAML-CP-90-HP3-G14 - Festo Corporation
Islandia, NY, United States
sub-base PAML-CP-90-HP3-G14 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]

sub-base PAML-CP-90-HP3-G14 Size=90, Nominal diameter DN=36, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number PAML-CP-90-HP3-G14
Product Name Sub-base
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA3-PR10-3-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
View Details
Pressure regulating valve manifold - LRB-3/8-D-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Multi-pin - CPV14-VI-P4-1/8-D - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Rotary module - ERMB-32 - Festo Corporation
Festo Corporation
Specs
Application General Purpose
Body Material Aluminum; Wrought aluminum alloy Anodized
Temperature Range 14 to 140 F (-10 to 60 C)
View Details