Festo Corporation Filter regulator MS9-LFR-G-D7-CUM-AG-BAR-AS

Description
Grid dimension 90 mm Piloted or directly actuated compressed air filter diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High flow rate Lockable rotary knob Return flow option for exhausting from output 2 to input 1 already integrated
Request a Quote Datasheet
Description
Grid dimension 90 mm Piloted or directly actuated compressed air filter diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High flow rate Lockable rotary knob Return flow option for exhausting from output 2 to input 1 already integrated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter regulator - MS9-LFR-G-D7-CUM-AG-BAR-AS - Festo Corporation
Islandia, NY, United States
Grid dimension 90 mm Piloted or directly actuated compressed air filter diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With or without secondary venting High flow rate Lockable rotary knob Return flow option for exhausting from output 2 to input 1 already integrated
  • Grid dimension 90 mm
  • Piloted or directly actuated compressed air filter diaphragm regulator
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • Good particle and condensate separation
  • With or without secondary venting
  • High flow rate
  • Lockable rotary knob
  • Return flow option for exhausting from output 2 to input 1 already integrated
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MS9-LFR-G-D7-CUM-AG-BAR-AS
Product Name Filter regulator
Valve Type Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
Unlock Full Specs
to access all available technical data

Similar Products

Precision pressure regulator - MS6N-LRP-3/8-D4-A8 - Festo Corporation
Specs
Valve Type Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
View Details
Pressure regulator - LR-QS6-D-7-MICRO - Festo Corporation
Specs
Valve Type Diaphragm
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5/3G-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air preparation unit - LFR-1/4-D-MINI-KC-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details