Festo Corporation Pressure regulator LR-QS6-D-7-MICRO

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-QS6-D-7-MICRO - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-QS6-D-7-MICRO
Pressure regulator LR-QS6-D-7-MICRO
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 45091936 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45091936
Pneumatic Regulator 45091936
PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, (526271), MICRO, D SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, WITH SECONDARY VENTING CONTROLLER, W/PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LR-QS6-D-7-MICRO 45091936
Product Name Pressure regulator Pneumatic Regulator
Valve Type Diaphragm Control Valve; Diaphragm
Primary Material Aluminum
Media Gas; Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Basic valve - LFR-D-7-DI-MAXI - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 13.79 to 239.99 psi (9.71 to 169 m H2O)
View Details
Filter regulator - LFR-1/4-D-5M-MINI-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
Air solenoid valve - CPE18-M3H-5/3BS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air preparation unit - FRC-3/4-D-7-MAXI - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details