Festo Corporation Micro filter MS6N-LFM-1/2-ARM

Description
With NPT connecting thread Width dimension 62 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic filter pollution indicator
Request a Quote Datasheet
Description
With NPT connecting thread Width dimension 62 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic filter pollution indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro filter - MS6N-LFM-1/2-ARM - Festo Corporation
Islandia, NY, United States
Micro filter
MS6N-LFM-1/2-ARM
Micro filter MS6N-LFM-1/2-ARM
With NPT connecting thread Width dimension 62 mm High-efficiency filter for exceptionally clean compressed air Removal of oil aerosols from compressed air Available with differential pressure gauge for indication of contamination Available with electronic filter pollution indicator
  • With NPT connecting thread
  • Width dimension 62 mm
  • High-efficiency filter for exceptionally clean compressed air
  • Removal of oil aerosols from compressed air
  • Available with differential pressure gauge for indication of contamination
  • Available with electronic filter pollution indicator
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number MS6N-LFM-1/2-ARM
Product Name Micro filter
Filter Type General Purpose
Connection 1/2" NPT; 1/2 NPT
Filter Size 6 microns (6 micrometers)
Maximum Volume 31.8 SCFM (54.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed EMC air filter - CAMF-C5-FC - Festo Corporation
Specs
Filter Type General Purpose
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Fine filter - MS6-LFM-1/4-BRM-DA - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Filter Size 6 microns (6 micrometers)
View Details
Micro filter - LFMA-D-MIDI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Fine filter combination - LFMBA-1/2-D-MAXI-DA - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection 1/2" NPT; G1/2
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details