Festo Corporation Compressed EMC air filter CAMF-C5-FC

Description
EMC-filter CAMF-C5-FC Operating voltage range DC=0 - 30 V, Nominal operating voltage DC=24 V, Operating voltage range AC=0 - 30 V, Nominal operating voltage, AC=24 V, Protection class=IP30
Request a Quote Datasheet
Description
EMC-filter CAMF-C5-FC Operating voltage range DC=0 - 30 V, Nominal operating voltage DC=24 V, Operating voltage range AC=0 - 30 V, Nominal operating voltage, AC=24 V, Protection class=IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed EMC air filter - CAMF-C5-FC - Festo Corporation
Islandia, NY, United States
Compressed EMC air filter
CAMF-C5-FC
Compressed EMC air filter CAMF-C5-FC
EMC-filter CAMF-C5-FC Operating voltage range DC=0 - 30 V, Nominal operating voltage DC=24 V, Operating voltage range AC=0 - 30 V, Nominal operating voltage, AC=24 V, Protection class=IP30

EMC-filter CAMF-C5-FC Operating voltage range DC=0 - 30 V, Nominal operating voltage DC=24 V, Operating voltage range AC=0 - 30 V, Nominal operating voltage, AC=24 V, Protection class=IP30

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Compressed Air Filters
Product Number CAMF-C5-FC
Product Name Compressed EMC air filter
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Micro filter - LFMA-D-MAXI - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 15 to 232 psi (10.21 to 163 m H2O)
View Details
Micro filter - LFMA-1-D-MAXI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 77.7 SCFM (132 m³/hr)
View Details
Fine filter combination - LFMBA-1-D-MAXI-DA-A - Festo Corporation
Specs
Filter Type General Purpose; Combination
Connection G1
Maximum Pressure 22 to 174 psi (15.31 to 122 m H2O)
View Details
Fine filter - LFMB-3/8-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/8" NPT; G3/8
Maximum Volume 50.1 SCFM (85.23 m³/hr)
View Details